Amphenol Communications Solutions Connector, D Sub Fltr, Plug, 9Pos, 820Pf; Product Range Amphenol Communications Solutions FCC17-E09PM-240

Description
CONNECTOR, D SUB FLTR, PLUG, 9POS, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:820pF; Connector Body Material:Metal Body; Contact Termination Type:Solder RoHS Compliant: No
Datasheet
Description
CONNECTOR, D SUB FLTR, PLUG, 9POS, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:820pF; Connector Body Material:Metal Body; Contact Termination Type:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Plug, 9Pos, 820Pf; Product Range Amphenol Communications Solutions - 97F7880 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Plug, 9Pos, 820Pf; Product Range Amphenol Communications Solutions
97F7880
Connector, D Sub Fltr, Plug, 9Pos, 820Pf; Product Range Amphenol Communications Solutions 97F7880
CONNECTOR, D SUB FLTR, PLUG, 9POS, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:820pF; Connector Body Material:Metal Body; Contact Termination Type:Solder RoHS Compliant: No

CONNECTOR, D SUB FLTR, PLUG, 9POS, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:820pF; Connector Body Material:Metal Body; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97F7880
Product Name Connector, D Sub Fltr, Plug, 9Pos, 820Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers