Amphenol Communications Solutions Connector, Dsub Fltr, Plug, 25Pos, 820Pf; Product Range Amphenol Communications Solutions FCC17-B25PM-240

Description
CONNECTOR, DSUB FLTR, PLUG, 25POS, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:820pF; Connector Body Material:Metal Body; Contact Termination Type:Solder RoHS Compliant: No
Description
CONNECTOR, DSUB FLTR, PLUG, 25POS, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:820pF; Connector Body Material:Metal Body; Contact Termination Type:Solder RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Plug, 25Pos, 820Pf; Product Range Amphenol Communications Solutions - 97F7884 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Plug, 25Pos, 820Pf; Product Range Amphenol Communications Solutions
97F7884
Connector, Dsub Fltr, Plug, 25Pos, 820Pf; Product Range Amphenol Communications Solutions 97F7884
CONNECTOR, DSUB FLTR, PLUG, 25POS, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:820pF; Connector Body Material:Metal Body; Contact Termination Type:Solder RoHS Compliant: No

CONNECTOR, DSUB FLTR, PLUG, 25POS, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:820pF; Connector Body Material:Metal Body; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97F7884
Product Name Connector, Dsub Fltr, Plug, 25Pos, 820Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details