Amphenol Communications Solutions Connector, Dsub Fltr, Rcpt, 15Pos, 820Pf; Product Range Amphenol Communications Solutions FCC17-A15SE-240

Description
CONNECTOR, DSUB FLTR, RCPT, 15POS, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:820pF; Connector Body Material:Metal Body; No. of Mating Cycles:200 RoHS Compliant: No
Datasheet
Description
CONNECTOR, DSUB FLTR, RCPT, 15POS, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:820pF; Connector Body Material:Metal Body; No. of Mating Cycles:200 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Rcpt, 15Pos, 820Pf; Product Range Amphenol Communications Solutions - 97F8899 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Rcpt, 15Pos, 820Pf; Product Range Amphenol Communications Solutions
97F8899
Connector, Dsub Fltr, Rcpt, 15Pos, 820Pf; Product Range Amphenol Communications Solutions 97F8899
CONNECTOR, DSUB FLTR, RCPT, 15POS, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:820pF; Connector Body Material:Metal Body; No. of Mating Cycles:200 RoHS Compliant: No

CONNECTOR, DSUB FLTR, RCPT, 15POS, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:820pF; Connector Body Material:Metal Body; No. of Mating Cycles:200 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97F8899
Product Name Connector, Dsub Fltr, Rcpt, 15Pos, 820Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details