Amphenol Corporation
Multi Purpose
FC8020D2
Description
SOCKET GOLD CRIMP 20AWG
Request a Quote
Email Supplier
Datasheet
Description
SOCKET GOLD CRIMP 20AWG
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
4306-FC8020D2-ND |
|
Product Name
|
Multi Purpose |
|
Contact Size (AWG)
|
20 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers