Amphenol Communications Solutions Lead, 2.54Mm, F/f, 150Mm, 34Way; Connector To Connector Amphenol Communications Solutions FC34150-0

Description
LEAD, 2.54MM, F/F, 150MM, 34WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, 150MM, 34WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 150Mm, 34Way; Connector To Connector Amphenol Communications Solutions - 46W1761 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 150Mm, 34Way; Connector To Connector Amphenol Communications Solutions
46W1761
Lead, 2.54Mm, F/f, 150Mm, 34Way; Connector To Connector Amphenol Communications Solutions 46W1761
LEAD, 2.54MM, F/F, 150MM, 34WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 150MM, 34WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1761
Product Name Lead, 2.54Mm, F/f, 150Mm, 34Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details