Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 4.25mm, Vertical, Slider type, ZIF, 10 position, Tin plating, Without MYLAR, Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number F31W-1A7A1-11010
FLEX CONNECTOR, P=0.50MM, H=4.25
Flex Connector, P=0.50mm, H=4.25mm, Vertical orientation, Slider type, ZIF, 10P, Without MYLAR / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F31W-1A7A1-11010 | 609-F31W-1A7A1-11010TR-ND | 03AJ0815 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, P=0.50Mm, H=4.25Mm, Vertical Orientation, Slider Type, Zif, 10P, Without Mylar / Tap/rl Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |