Amphenol Communications Solutions PwrBlade ® 51915-072LF

Description
PwrBlade ®, PwrBlade ® , Power Connectors, 4P 12S 4P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-072LF.
Request a Quote Datasheet
Description
PwrBlade ®, PwrBlade ® , Power Connectors, 4P 12S 4P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-072LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade ® - 51915-072LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade ®
51915-072LF
PwrBlade ® 51915-072LF
PwrBlade ®, PwrBlade ® , Power Connectors, 4P 12S 4P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-072LF.

PwrBlade ®, PwrBlade ® , Power Connectors, 4P 12S 4P Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-072LF.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Layout, Typical: 10 Power Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 165-TFBGA (13x15) Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Layout, Typical: 10 Power
Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 165-TFBGA (13x15)
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-51915-072LF
Electronic Connector 341-51915-072LF
Conn RCP 8Power/12Signal POS Solder RA Thru-Hole 76 Terminal 1 Port Product overview: 51915-072LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-072LF can be used for catalog matching and distributor lookup.

Conn RCP 8Power/12Signal POS Solder RA Thru-Hole 76 Terminal 1 Port Product overview: 51915-072LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-072LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pwrblade Rar-51915-072Lf / Tray Amphenol Communications Solutions - 64AC6144 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar-51915-072Lf / Tray Amphenol Communications Solutions
64AC6144
Pwrblade Rar-51915-072Lf / Tray Amphenol Communications Solutions 64AC6144
PWRBLADE RAR-51915-072LF / Tray

PWRBLADE RAR-51915-072LF / Tray

Supplier's Site
Backplane Connectors - Specialized - 51915-072LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51915-072LF
Backplane Connectors - Specialized 51915-072LF
CONN RCPT BLADE PWR 20P EDGE MNT

CONN RCPT BLADE PWR 20P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51915-072LF 341-51915-072LF 64AC6144 51915-072LF
Product Name PwrBlade ® Connectors,Interconnects Electronic Connector Pwrblade Rar-51915-072Lf / Tray Amphenol Communications Solutions Backplane Connectors - Specialized
Termination Solder To Board Solder
Unlock Full Specs
to access all available technical data