Times Microwave Systems (TMS) Coaxial Cable EZ086AL.TP.3M

Description
Times Microwave EZ086AL.TP.3M
Request a Quote
Description
Times Microwave EZ086AL.TP.3M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 2607596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2607596
Coaxial Cable 2607596
Times Microwave EZ086AL.TP.3M

Times Microwave EZ086AL.TP.3M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2607596
Product Name Coaxial Cable
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details