ANYTEK Technology Corporation Ltd. Terminal Block, R/a Header, 3Pos, Th; Gender Amphenol Anytek EU0310510000G

Description
TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 3.5 Series
Description
TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 3.5 Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 3Pos, Th; Gender Amphenol Anytek - 44AJ9958 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 3Pos, Th; Gender Amphenol Anytek
44AJ9958
Terminal Block, R/a Header, 3Pos, Th; Gender Amphenol Anytek 44AJ9958
TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 3.5 Series

TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 3.5 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 44AJ9958
Product Name Terminal Block, R/a Header, 3Pos, Th; Gender Amphenol Anytek
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Pin Header for 986 RJ45 jack - 961H - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers; PCB Pins
Voltage Rating 125 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details
3+3 Pos. Male DIL Cable Housing, Screw-Lok - G125-3240696M1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details