Amphenol Corporation Terminal Blocks - ESLM21100 ESLM21100

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1052771-ESLM21100 Packaging: Tray Positions Per Level: 21 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Interlocking (Side) Wire Gauge: 14-30 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300V Mounting: Through Hole Current: 13.5A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Copper Alloy - Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 110°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1052771-ESLM21100 Packaging: Tray Positions Per Level: 21 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Interlocking (Side) Wire Gauge: 14-30 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300V Mounting: Through Hole Current: 13.5A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Copper Alloy - Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 110°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - ESLM21100 - 1052771-ESLM21100 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - ESLM21100
1052771-ESLM21100
Terminal Blocks - ESLM21100 1052771-ESLM21100
Manufacturer: Amphenol PCD Win Source Part Number: 1052771-ESLM21100 Packaging: Tray Positions Per Level: 21 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Interlocking (Side) Wire Gauge: 14-30 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300V Mounting: Through Hole Current: 13.5A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Copper Alloy - Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 110°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol PCD
Win Source Part Number: 1052771-ESLM21100
Packaging: Tray
Positions Per Level: 21
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Black
Features: Interlocking (Side)
Wire Gauge: 14-30 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300V
Mounting: Through Hole
Current: 13.5A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Copper Alloy - Nickel Plated
Screw Material - Plating: Copper Alloy - Nickel Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 110°C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1052771-ESLM21100
Product Name Terminal Blocks - ESLM21100
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details