Amphenol Corporation Terminal Blocks - Headers, Plugs and Sockets - ELVP23100 ELVP23100

Description
Manufacturer: Amphenol PCD Win Source Part Number: 799181-ELVP23100 Series: ELVP Packaging: Tray Type: Plug, Female Sockets Number of Positions: 23 Positions Per Level: 23 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - UL: 12A Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Color: Black Operating Temperature Range: 125°C Contact Mating Finish: Tin Contact Material: Copper Alloy Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Torque - Screw: 0.25 Nm (2.2 Lb-In) Categories: Connectors, Interconnects Insulation Height: 0.437" (11.10mm) Wire Strip Length: 6.35mm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 799181-ELVP23100 Series: ELVP Packaging: Tray Type: Plug, Female Sockets Number of Positions: 23 Positions Per Level: 23 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - UL: 12A Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Color: Black Operating Temperature Range: 125°C Contact Mating Finish: Tin Contact Material: Copper Alloy Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Torque - Screw: 0.25 Nm (2.2 Lb-In) Categories: Connectors, Interconnects Insulation Height: 0.437" (11.10mm) Wire Strip Length: 6.35mm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - ELVP23100 - 799181-ELVP23100 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - ELVP23100
799181-ELVP23100
Terminal Blocks - Headers, Plugs and Sockets - ELVP23100 799181-ELVP23100
Manufacturer: Amphenol PCD Win Source Part Number: 799181-ELVP23100 Series: ELVP Packaging: Tray Type: Plug, Female Sockets Number of Positions: 23 Positions Per Level: 23 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - UL: 12A Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Color: Black Operating Temperature Range: 125°C Contact Mating Finish: Tin Contact Material: Copper Alloy Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Torque - Screw: 0.25 Nm (2.2 Lb-In) Categories: Connectors, Interconnects Insulation Height: 0.437" (11.10mm) Wire Strip Length: 6.35mm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 799181-ELVP23100
Series: ELVP
Packaging: Tray
Type: Plug, Female Sockets
Number of Positions: 23
Positions Per Level: 23
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - UL: 12A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 16-28 AWG
Color: Black
Operating Temperature Range: 125°C
Contact Mating Finish: Tin
Contact Material: Copper Alloy
Housing Material: Polyamide (PA46), Nylon 4/6
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.25 Nm (2.2 Lb-In)
Categories: Connectors, Interconnects
Insulation Height: 0.437" (11.10mm)
Wire Strip Length: 6.35mm
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 799181-ELVP23100
Product Name Terminal Blocks - Headers, Plugs and Sockets - ELVP23100
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details