PRESSURE SENSOR, GAUGE, 150PSI, SPI; Operating Pressure Max:150psi; Sensor Output:SPI; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:-; Product Range:CoBeam ELVH Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 37AJ8128 |
| Product Name | Pressure Sensor, Gauge, 150Psi, Spi; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor; Sensor or Transducer |