Amphenol Corporation Pressure Sensor, Diff, 30Psi, Spi; Operating Pressure Max Amphenol All Sensors ELVH-030D-HKNJ-C-PSA5

Description
PRESSURE SENSOR, DIFF, 30PSI, SPI; Operating Pressure Max:30psi; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:CoBeam ELVH Series
Datasheet
Description
PRESSURE SENSOR, DIFF, 30PSI, SPI; Operating Pressure Max:30psi; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:CoBeam ELVH Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Diff, 30Psi, Spi; Operating Pressure Max Amphenol All Sensors - 37AJ8190 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Diff, 30Psi, Spi; Operating Pressure Max Amphenol All Sensors
37AJ8190
Pressure Sensor, Diff, 30Psi, Spi; Operating Pressure Max Amphenol All Sensors 37AJ8190
PRESSURE SENSOR, DIFF, 30PSI, SPI; Operating Pressure Max:30psi; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:CoBeam ELVH Series

PRESSURE SENSOR, DIFF, 30PSI, SPI; Operating Pressure Max:30psi; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:CoBeam ELVH Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8190
Product Name Pressure Sensor, Diff, 30Psi, Spi; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure sensor - SDE3-D10M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers