Amphenol Corporation Pressure Sensor, Absolute, 30Psi, I2C; Operating Pressure Max Amphenol All Sensors ELVH-030A-HNNJ-I-N2A4

Description
PRESSURE SENSOR, ABSOLUTE, 30PSI, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:No Port; Supply Current:3.1mA; Product Range:CoBeam ELVH Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ABSOLUTE, 30PSI, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:No Port; Supply Current:3.1mA; Product Range:CoBeam ELVH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Absolute, 30Psi, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8359 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Absolute, 30Psi, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8359
Pressure Sensor, Absolute, 30Psi, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8359
PRESSURE SENSOR, ABSOLUTE, 30PSI, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:No Port; Supply Current:3.1mA; Product Range:CoBeam ELVH Series RoHS Compliant: Yes

PRESSURE SENSOR, ABSOLUTE, 30PSI, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:No Port; Supply Current:3.1mA; Product Range:CoBeam ELVH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8359
Product Name Pressure Sensor, Absolute, 30Psi, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D2Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPSLU-G0050-D-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details