Amphenol Corporation Pressure Sensor, Absolute, 30Psi, Analog; Operating Pressure Max Amphenol All Sensors ELVH-030A-HAND-C-NAA5

Description
PRESSURE SENSOR, ABSOLUTE, 30PSI, ANALOG; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:5VDC; Port Style:Single Axial Barbed; Supply Current:2.7mA RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ABSOLUTE, 30PSI, ANALOG; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:5VDC; Port Style:Single Axial Barbed; Supply Current:2.7mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Absolute, 30Psi, Analog; Operating Pressure Max Amphenol All Sensors - 37AJ8134 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Absolute, 30Psi, Analog; Operating Pressure Max Amphenol All Sensors
37AJ8134
Pressure Sensor, Absolute, 30Psi, Analog; Operating Pressure Max Amphenol All Sensors 37AJ8134
PRESSURE SENSOR, ABSOLUTE, 30PSI, ANALOG; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:5VDC; Port Style:Single Axial Barbed; Supply Current:2.7mA RoHS Compliant: Yes

PRESSURE SENSOR, ABSOLUTE, 30PSI, ANALOG; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:5VDC; Port Style:Single Axial Barbed; Supply Current:2.7mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8134
Product Name Pressure Sensor, Absolute, 30Psi, Analog; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors - 647943 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Switch; PNP/NPN
View Details
Pressure Sensors, Transducers - 448-KP276A1201XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details