Amphenol Corporation Pressure Sensor, Diff, 15Psi, I2C; Operating Pressure Max Amphenol All Sensors ELVH-015D-HAND-C-P2A4

Description
PRESSURE SENSOR, DIFF, 15PSI, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:3.1mA RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, DIFF, 15PSI, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:3.1mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Diff, 15Psi, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8132 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Diff, 15Psi, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8132
Pressure Sensor, Diff, 15Psi, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8132
PRESSURE SENSOR, DIFF, 15PSI, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:3.1mA RoHS Compliant: Yes

PRESSURE SENSOR, DIFF, 15PSI, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:3.1mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8132
Product Name Pressure Sensor, Diff, 15Psi, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details