Amphenol Industrial Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial ELRM2U03

Description
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67
Description
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Industrial ePower-Lite Mini connector, part number 47AK3307, is a 2-pole receptacle designed for automotive applications, particularly in electric vehicles. It operates at a maximum voltage of 600V AC and can handle a rated current of up to 30A. The connector features a robust plastic shell that withstands temperatures up to 125°C and provides an IP67 rating for water resistance when mated. It includes integrated high-voltage interlock (HVIL) contacts and offers optional electromagnetic interference (EMI) shielding. The design incorporates a secondary locking feature, low mating and unmating forces, and is rated for a minimum of 100 mating cycles. The connector is RoHS compliant and meets flammability standards of UL 94V-0.

Datasheet Summary
Powered by GS/AI

The Amphenol Industrial ePower-Lite Mini connector, part number 47AK3307, is a 2-pole receptacle designed for automotive applications, particularly in electric vehicles. It operates at a maximum voltage of 600V AC and can handle a rated current of up to 30A. The connector features a robust plastic shell that withstands temperatures up to 125°C and provides an IP67 rating for water resistance when mated. It includes integrated high-voltage interlock (HVIL) contacts and offers optional electromagnetic interference (EMI) shielding. The design incorporates a secondary locking feature, low mating and unmating forces, and is rated for a minimum of 100 mating cycles. The connector is RoHS compliant and meets flammability standards of UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial - 47AK3307 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial
47AK3307
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial 47AK3307
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67

AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3307
Product Name Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.2207 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers