Amphenol Industrial Free Hanging, Panel Mount ELRA2Y2511

Description
2 Position Rectangular Receptacle Connector Crimp 4 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELRA2Y2511-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELRA2Y2511-ND
Free Hanging, Panel Mount 965-ELRA2Y2511-ND
2 Position Rectangular Receptacle Connector Crimp 4 AWG

2 Position Rectangular Receptacle Connector Crimp 4 AWG

Buy Now Datasheet
Automotive Conn, 2Pos, Rcpt, 120A; Product Range Amphenol Industrial - 05AJ8841 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Rcpt, 120A; Product Range Amphenol Industrial
05AJ8841
Automotive Conn, 2Pos, Rcpt, 120A; Product Range Amphenol Industrial 05AJ8841
AUTOMOTIVE CONN, 2POS, RCPT, 120A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, 2POS, RCPT, 120A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELRA2Y2511-ND 05AJ8841
Product Name Free Hanging, Panel Mount Automotive Conn, 2Pos, Rcpt, 120A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connectors - 1797874 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details