Amphenol Industrial Free Hanging, Panel Mount ELRA2A1611

Description
2 Position Rectangular Receptacle Connector Crimp 6 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELRA2A1611-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELRA2A1611-ND
Free Hanging, Panel Mount 965-ELRA2A1611-ND
2 Position Rectangular Receptacle Connector Crimp 6 AWG

2 Position Rectangular Receptacle Connector Crimp 6 AWG

Buy Now Datasheet
Automotive Conn, 2Pos, Rcpt, 100A; Product Range Amphenol Industrial - 05AJ8801 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Rcpt, 100A; Product Range Amphenol Industrial
05AJ8801
Automotive Conn, 2Pos, Rcpt, 100A; Product Range Amphenol Industrial 05AJ8801
AUTOMOTIVE CONN, 2POS, RCPT, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body

AUTOMOTIVE CONN, 2POS, RCPT, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Plastic Body

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELRA2A1611-ND 05AJ8801
Product Name Free Hanging, Panel Mount Automotive Conn, 2Pos, Rcpt, 100A; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details