Amphenol Corporation Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial ELR3A2

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial - 01AC1754 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial
01AC1754
Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial 01AC1754
POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELR3A2 01AC1754
Product Name Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details