Amphenol Industrial Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial ELR03A04

Description
POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial - 98Y4122 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial
98Y4122
Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial 98Y4122
POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

POWER CONNECTOR, RCPT, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y4122
Product Name Power Connector, Rcpt, 3Pos, 11.1Mm; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6066 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details