2 Position Rectangular Plug Connector Crimp 6 AWG
AUTOMOTIVE CONN, 2POS, PLUG, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; IP Rating:IP67
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 965-ELPA2W1601-ND | 05AJ8771 |
| Product Name | Free Hanging, Panel Mount | Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial |
| Mounting | Free Hanging (In-Line) |