Amphenol Industrial Free Hanging, Panel Mount ELPA2A1610

Description
2 Position Rectangular Plug Connector Crimp 6 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Plug Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELPA2A1610-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELPA2A1610-ND
Free Hanging, Panel Mount 965-ELPA2A1610-ND
2 Position Rectangular Plug Connector Crimp 6 AWG

2 Position Rectangular Plug Connector Crimp 6 AWG

Buy Now Datasheet
Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial - 05AJ8756 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial
05AJ8756
Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial 05AJ8756
AUTOMOTIVE CONN, 2POS, PLUG, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; IP Rating:IP67

AUTOMOTIVE CONN, 2POS, PLUG, 100A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; IP Rating:IP67

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELPA2A1610-ND 05AJ8756
Product Name Free Hanging, Panel Mount Automotive Conn, 2Pos, Plug, 100A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Terminal Blocks - 39.2302 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1804-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers