Amphenol Industrial Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial ELP04A02

Description
POWER CONNECTOR, PLUG, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial - 98Y4112 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial
98Y4112
Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial 98Y4112
POWER CONNECTOR, PLUG, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 4POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y4112
Product Name Power Connector, Plug, 4Pos, 11.1Mm; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products