Win Source Part Number: 1381423-ELMP04041
Category: Connectors, Interconnects>Termin
Series: ELMP
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.400" (10.16mm)
Color: Black
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 8-18 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 100 pcs
Current: 60 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Copper Alloy - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 1.36 Nm (12 Lb-In)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol PCD
Base Product Number: ELMP040
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable
"4 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1381423-ELMP04041 | APC1278-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 60.0 amps |