Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets ELFH17260

Description
Win Source Part Number: 1069482-ELFH17260 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELFH Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 17 Positions Per Level: 17 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Brass Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting Type: Through Hole Insulation Height: 0.475" (12.07mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.155" (3.94mm) Alternative Parts (Cross-Reference): 1755794; 1755736; 1757255; 1510460000; 1518260000; 1519660000; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Other Names: 2266-ELFH17260 Base Product Number: ELFH172
Request a Quote Datasheet
Description
Win Source Part Number: 1069482-ELFH17260 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELFH Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 17 Positions Per Level: 17 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Brass Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting Type: Through Hole Insulation Height: 0.475" (12.07mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.155" (3.94mm) Alternative Parts (Cross-Reference): 1755794; 1755736; 1757255; 1510460000; 1518260000; 1519660000; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Other Names: 2266-ELFH17260 Base Product Number: ELFH172
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1069482-ELFH17260 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1069482-ELFH17260
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1069482-ELFH17260
Win Source Part Number: 1069482-ELFH17260 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELFH Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 17 Positions Per Level: 17 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Brass Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting Type: Through Hole Insulation Height: 0.475" (12.07mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.155" (3.94mm) Alternative Parts (Cross-Reference): 1755794; 1755736; 1757255; 1510460000; 1518260000; 1519660000; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Other Names: 2266-ELFH17260 Base Product Number: ELFH172

Win Source Part Number: 1069482-ELFH17260
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: ELFH
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 17
Positions Per Level: 17
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 15 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Package: Tray
Contact Material: Brass
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 25
Mounting Type: Through Hole
Insulation Height: 0.475" (12.07mm)
Temperature Range - Operating: -40°C ~ 105°C
Contact Tail Length: 0.155" (3.94mm)
Alternative Parts (Cross-Reference): 1755794; 1755736; 1757255; 1510460000; 1518260000; 1519660000;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol PCD
Other Names: 2266-ELFH17260
Base Product Number: ELFH172

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1069482-ELFH17260
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
24+2 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - 102241-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details