Amphenol Corporation NTC Thermistors EC95G104V

Description
NTC Thermistor 100k Bead
Request a Quote Datasheet
Description
NTC Thermistor 100k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - EC95G104V-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
EC95G104V-ND
NTC Thermistors EC95G104V-ND
NTC Thermistor 100k Bead

NTC Thermistor 100k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 52F3339 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
52F3339
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 52F3339
NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):4252K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins RoHS Compliant: No

NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):4252K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number EC95G104V-ND 52F3339
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1460337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details