Amphenol Corporation NTC Thermistors EC95F302ZN

Description
NTC Thermistor 3k Bead
Request a Quote Datasheet
Description
NTC Thermistor 3k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - EC95F302ZN-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
EC95F302ZN-ND
NTC Thermistors EC95F302ZN-ND
NTC Thermistor 3k Bead

NTC Thermistor 3k Bead

Buy Now Datasheet
Thermistor, Ntc, 3K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 24AC6254 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
24AC6254
Thermistor, Ntc, 3K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 24AC6254
THERMISTOR, NTC, 3K, WIRE LEADED; Zero Power Resistance at 25°C:3kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3K, WIRE LEADED; Zero Power Resistance at 25°C:3kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number EC95F302ZN-ND 24AC6254
Product Name NTC Thermistors Thermistor, Ntc, 3K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 7062774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 15 sec, in air
View Details