Amphenol Corporation
Headers & Wire Housings
DWRT200PM1B615
Description
Mezzanine Plug 2P 3.6mm
Request a Quote
Email Supplier
Description
Mezzanine Plug 2P 3.6mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
DWRT200PM1B615 |
|
Product Name
|
Headers & Wire Housings |
|
Product Type
|
IC Headers
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
IC Headers
Mounting
Board Mount
Current Rating
3 amps
View Details
Smiths Interconnect, a Molex company
Product Type
IC Socket
Socket Type
QFNL; Test
Contacts Pitch
0.3500 mm (0.0138 inches)
View Details
Amphenol Communications Solutions
Product Type
IC Headers
RoHS Compliant
RoHS Compliant
View Details