Amphenol Corporation
Headers & Wire Housings
DWRT200PM14617
Description
Mezzanine Plug 2P 3.6mm
Request a Quote
Email Supplier
Description
Mezzanine Plug 2P 3.6mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
DWRT200PM14617 |
|
Product Name
|
Headers & Wire Housings |
|
Product Type
|
IC Headers
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Product Type
IC Headers
Number of Contacts
96
Contacts Pitch
2.54 mm (0.1000 inches)
View Details
Product Type
IC Socket
RoHS Compliant
RoHS Compliant
Socket Type
1
View Details
Smiths Interconnect, a Molex company
Product Type
IC Socket
Socket Type
QFNL; Test
View Details