POWER CONN, PLUG, 2POS, 1ROW, 6.1MM, TH; No. of Contacts:2Contacts; Product Range:CoolPower DWR Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.1mm; Gender:Plug; Contact Gender:Pin; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12AC6478 |
| Product Name | Power Conn, Plug, 2Pos, 1Row, 6.1Mm, Th; No. Of Contacts Amphenol Communications Solutions |
| Gender | Male / Plug |