Amphenol Corporation Terminal Blocks - DS2400108000G DS2400108000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1034741-DS2400108000 G Type: Middle Number of Positions: 1 Number of Levels: 1 Termination Style: Spring Cage Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.08-1.5mm2 Features: Flange Voltage Rating: 400V Current Rating: 18A Material - Insulation: Thermoplastic Length: 0.791" (20.09mm) Material Flammability Rating: UL94 V-0 Housing Color: Gray Mounting: Direct Mount Height (Max): 0.669" (17.00mm) Terminal - Width: 25.0mm Stripping Length: 9mm Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 10A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1034741-DS2400108000 G Type: Middle Number of Positions: 1 Number of Levels: 1 Termination Style: Spring Cage Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.08-1.5mm2 Features: Flange Voltage Rating: 400V Current Rating: 18A Material - Insulation: Thermoplastic Length: 0.791" (20.09mm) Material Flammability Rating: UL94 V-0 Housing Color: Gray Mounting: Direct Mount Height (Max): 0.669" (17.00mm) Terminal - Width: 25.0mm Stripping Length: 9mm Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 10A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - DS2400108000G - 1034741-DS2400108000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - DS2400108000G
1034741-DS2400108000G
Terminal Blocks - DS2400108000G 1034741-DS2400108000G
Manufacturer: Amphenol Anytek Win Source Part Number: 1034741-DS2400108000 G Type: Middle Number of Positions: 1 Number of Levels: 1 Termination Style: Spring Cage Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.08-1.5mm2 Features: Flange Voltage Rating: 400V Current Rating: 18A Material - Insulation: Thermoplastic Length: 0.791" (20.09mm) Material Flammability Rating: UL94 V-0 Housing Color: Gray Mounting: Direct Mount Height (Max): 0.669" (17.00mm) Terminal - Width: 25.0mm Stripping Length: 9mm Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 10A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Anytek
Win Source Part Number: 1034741-DS2400108000G
Type: Middle
Number of Positions: 1
Number of Levels: 1
Termination Style: Spring Cage
Voltage - UL: 300V
Wire Gauge or Range - AWG: 16-28 AWG
Wire Gauge or Range - mm2: 0.08-1.5mm2
Features: Flange
Voltage Rating: 400V
Current Rating: 18A
Material - Insulation: Thermoplastic
Length: 0.791" (20.09mm)
Material Flammability Rating: UL94 V-0
Housing Color: Gray
Mounting: Direct Mount
Height (Max): 0.669" (17.00mm)
Terminal - Width: 25.0mm
Stripping Length: 9mm
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Nominal current IN - UL: 10A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1034741-DS2400108000G
Product Name Terminal Blocks - DS2400108000G
Mounting Direct Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers