Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) DRPC22B005940

Description
CABLE, CAT6A, INDUSTRIAL RJ45, 9
Request a Quote Datasheet
Description
CABLE, CAT6A, INDUSTRIAL RJ45, 9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 664-DRPC22B005940-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
664-DRPC22B005940-ND
Modular/Ethernet Cables (RJ45, RJ11) 664-DRPC22B005940-ND
CABLE, CAT6A, INDUSTRIAL RJ45, 9

CABLE, CAT6A, INDUSTRIAL RJ45, 9

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 664-DRPC22B005940-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Stability Cables - SV-24292-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details