Amphenol Corporation Pressure Sensor, 60In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors DLVR-L60D-E1BJ-C-NI3F

Description
PRESSURE SENSOR, 60IN-H2O, DIFF, I2C; Operating Pressure Max:60Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Port; Supply Current:3.5mA
Datasheet
Description
PRESSURE SENSOR, 60IN-H2O, DIFF, I2C; Operating Pressure Max:60Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Port; Supply Current:3.5mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 60In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8117 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 60In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8117
Pressure Sensor, 60In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8117
PRESSURE SENSOR, 60IN-H2O, DIFF, I2C; Operating Pressure Max:60Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Port; Supply Current:3.5mA

PRESSURE SENSOR, 60IN-H2O, DIFF, I2C; Operating Pressure Max:60Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Port; Supply Current:3.5mA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8117
Product Name Pressure Sensor, 60In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 10211994-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details
2 suppliers
Pressure Sensors, Transducers - 448-KP234XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
2 suppliers
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure sensor for pneumatics - PQD489 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum
Display Type Digital Numerical Display
View Details