The Amphenol All Sensors Pressure Sensor (part number 37AJ8115) is a differential pressure sensor with a maximum operating pressure of 60 inH2O. It features a digital output via I2C interface and operates at a standard supply voltage of 3.3V, with a 5V option available. The sensor is designed for use with non-corrosive, non-ionic fluids such as air and dry gases, making it suitable for various applications including medical breathing, HVAC, and industrial controls. This sensor offers better than 1.0% accuracy over temperature and has a low power consumption mode, which is beneficial for battery-powered systems. It is calibrated and compensated for stable output across a wide temperature range, with a compensated temperature range of 0°C to 70°C for commercial applications and -20°C to 85°C for industrial applications. The sensor also includes a protective parylene coating option for enhanced moisture and harsh media protection. Engineers considering this sensor should note its dual radial barbed port style and the supply current requirement of 3.5mA. The sensor's performance characteristics, including total error band and temperature shifts, are well-defined, making it a reliable choice for precise pressure measurement in various environments.
PRESSURE SENSOR, 60IN-H2O, DIFF, I2C; Operating Pressure Max:60Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:3.5mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 37AJ8115 |
| Product Name | Pressure Sensor, 60In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor; Sensor or Transducer |