Amphenol Corporation Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors DLVR-L01D-E1NJ-C-NI3F

Description
PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbless; Supply Current:3.5mA RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbless; Supply Current:3.5mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8087 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8087
Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8087
PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbless; Supply Current:3.5mA RoHS Compliant: Yes

PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbless; Supply Current:3.5mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - DLVR-L01D-E1NJ-C-NI3F - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
DLVR-L01D-E1NJ-C-NI3F
Sensors, Transducers - Pressure Sensors, Transducers DLVR-L01D-E1NJ-C-NI3F
SENSOR 0.04PSID 0.08 14BIT 8SMD

SENSOR 0.04PSID 0.08 14BIT 8SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 37AJ8087 DLVR-L01D-E1NJ-C-NI3F
Product Name Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details