Amphenol Corporation Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors DLVR-L01D-E1ND-C-NI3F

Description
PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbless; Supply Current:3.5mA RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbless; Supply Current:3.5mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8085 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8085
Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8085
PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbless; Supply Current:3.5mA RoHS Compliant: Yes

PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbless; Supply Current:3.5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8085
Product Name Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-LR5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1754662 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Vacuum, Differential, Relative Pressure
Media Gas; Air
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details