Amphenol Corporation Pressure Sensor, 5Psi, Differential, I2C; Operating Pressure Max Amphenol All Sensors DLV-005D-E1BD-C-NI3F

Description
PRESSURE SENSOR, 5PSI, DIFFERENTIAL, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:2.5mA RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5PSI, DIFFERENTIAL, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:2.5mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5Psi, Differential, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8069 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, Differential, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8069
Pressure Sensor, 5Psi, Differential, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8069
PRESSURE SENSOR, 5PSI, DIFFERENTIAL, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:2.5mA RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, DIFFERENTIAL, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:2.5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8069
Product Name Pressure Sensor, 5Psi, Differential, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE5-D10Z-O-Q6-P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
P4055 Pressure Sensor -  - Sensata Technologies
Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage
View Details