Amphenol Corporation Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors DLHR-L10D-E1BD-C-NAV8

Description
PRESSURE SENSOR, 10IN-H2O, DIFF, I2C; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 10IN-H2O, DIFF, I2C; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8063 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8063
Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8063
PRESSURE SENSOR, 10IN-H2O, DIFF, I2C; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes

PRESSURE SENSOR, 10IN-H2O, DIFF, I2C; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8063
Product Name Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020900-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details
Pressure Sensor ICs - 2605227 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 43.51 psi (30.62 m H2O)
View Details
2 suppliers
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure transmitter - PT5412 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers