Amphenol Corporation Pressure Sensor, 5In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors DLHR-L05D-E1BD-I-NAV8

Description
PRESSURE SENSOR, 5IN-H2O, DIFF, I2C; Operating Pressure Max:5Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5IN-H2O, DIFF, I2C; Operating Pressure Max:5Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8062 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8062
Pressure Sensor, 5In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8062
PRESSURE SENSOR, 5IN-H2O, DIFF, I2C; Operating Pressure Max:5Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes

PRESSURE SENSOR, 5IN-H2O, DIFF, I2C; Operating Pressure Max:5Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8062
Product Name Pressure Sensor, 5In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10220833-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details