PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Port; Supply Current:2mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 37AJ8021 |
| Product Name | Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor; Sensor or Transducer |