Amphenol Corporation D-Subminiature DEO09S064TLF

Description
D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Socket, Solder Bucket, 200 Cycles, Threaded Insert UNC 4-40, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEO09S064TLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Socket, Solder Bucket, 200 Cycles, Threaded Insert UNC 4-40, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEO09S064TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DEO09S064TLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DEO09S064TLF
D-Subminiature DEO09S064TLF
D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Socket, Solder Bucket, 200 Cycles, Threaded Insert UNC 4-40, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEO09S064TLF.

D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Socket, Solder Bucket, 200 Cycles, Threaded Insert UNC 4-40, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEO09S064TLF.

Supplier's Site Datasheet
Connectors - DEO09S064TLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
DEO09S064TLF
Connectors DEO09S064TLF
DSUB SIGNAL STC 9SOCKET

DSUB SIGNAL STC 9SOCKET

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DEO09S064TLF
D-Sub Connectors DEO09S064TLF
DEO09S064TLF-DSUB SIGNAL STC 9SOCKET

DEO09S064TLF-DSUB SIGNAL STC 9SOCKET

Buy Now
D-Sub Connector Assemblies - 609-DEO09S064TLF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-DEO09S064TLF-ND
D-Sub Connector Assemblies 609-DEO09S064TLF-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 84R9964 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
84R9964
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 84R9964
D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEO09S064TLF DEO09S064TLF DEO09S064TLF 609-DEO09S064TLF-ND 84R9964
Product Name D-Subminiature Connectors D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting Threaded Insert UNC 4-40 Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers