Amphenol Corporation D-Subminiature DE09S065HTLF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 9 Way Socket Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DE09S065HTLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 9 Way Socket Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DE09S065HTLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DE09S065HTLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DE09S065HTLF
D-Subminiature DE09S065HTLF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 9 Way Socket Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DE09S065HTLF.

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 9 Way Socket Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DE09S065HTLF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DE09S065HTLF
D-Sub Connectors DE09S065HTLF
DE09S065HTLF-DSUB SIGNALSTC 9SOCKETLF

DE09S065HTLF-DSUB SIGNALSTC 9SOCKETLF

Buy Now
D-Sub Connector Assemblies - 609-6521-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-6521-ND
D-Sub Connector Assemblies 609-6521-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 68K3260 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
68K3260
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 68K3260
D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DE09S065HTLF DE09S065HTLF 609-6521-ND 68K3260
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SB ® 120/PP120 die for 2 awg to 6 awg - 1388G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details