Amphenol LTW Rbl, Large Size, 5A, 12 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw DD-12AFFM-RL8D02

Description
RBL, Large Size, 5A, 12 Pins, Overmolded, Straight RoHS Compliant: Yes
Description
RBL, Large Size, 5A, 12 Pins, Overmolded, Straight RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rbl, Large Size, 5A, 12 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw - 22AJ8117 - Newark, An Avnet Company
Chicago, IL, United States
Rbl, Large Size, 5A, 12 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
22AJ8117
Rbl, Large Size, 5A, 12 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw 22AJ8117
RBL, Large Size, 5A, 12 Pins, Overmolded, Straight RoHS Compliant: Yes

RBL, Large Size, 5A, 12 Pins, Overmolded, Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AJ8117
Product Name Rbl, Large Size, 5A, 12 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29875-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details