Amphenol LTW Circular Connector Assemblies DC-05BFMB-QL8APP

Description
5 (4 Power + PE) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
5 (4 Power + PE) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1522-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1522-ND
Circular Connector Assemblies 1754-1522-ND
5 (4 Power + PE) Position Circular Connector Plug, Male Pins Screw

5 (4 Power + PE) Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Circular Connector, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw - 69AC1955 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
69AC1955
Circular Connector, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw 69AC1955
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1522-ND 69AC1955
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details