Amphenol Corporation Sensor Interface Junction Blocks DB8-3A6CAB-SPS7B05

Description
M SERIES, ACCESSORY, 3A, 03 PINS
Request a Quote Datasheet
Description
M SERIES, ACCESSORY, 3A, 03 PINS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 1754-DB8-3A6CAB-SPS7B05-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
1754-DB8-3A6CAB-SPS7B05-ND
Sensor Interface Junction Blocks 1754-DB8-3A6CAB-SPS7B05-ND
M SERIES, ACCESSORY, 3A, 03 PINS

M SERIES, ACCESSORY, 3A, 03 PINS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1754-DB8-3A6CAB-SPS7B05-ND
Product Name Sensor Interface Junction Blocks
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers