Amphenol Corporation Sensor Interface Junction Blocks DB12-5A8CAB-DPS7B02

Description
ACC, SEN, DB BOX
Request a Quote Datasheet
Description
ACC, SEN, DB BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 1754-DB12-5A8CAB-DPS7B02-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
1754-DB12-5A8CAB-DPS7B02-ND
Sensor Interface Junction Blocks 1754-DB12-5A8CAB-DPS7B02-ND
ACC, SEN, DB BOX

ACC, SEN, DB BOX

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1754-DB12-5A8CAB-DPS7B02-ND
Product Name Sensor Interface Junction Blocks
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411SU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers