Amphenol Industrial Cord Grip Connector; Thread Size Imperial Amphenol Industrial DB-890

Description
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.52mm; Cable Gland Material:Ferrous Alloy; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.52mm; Cable Gland Material:Ferrous Alloy; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Grip Connector; Thread Size Imperial Amphenol Industrial - 33C0686 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip Connector; Thread Size Imperial Amphenol Industrial
33C0686
Cord Grip Connector; Thread Size Imperial Amphenol Industrial 33C0686
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.52mm; Cable Gland Material:Ferrous Alloy; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.52mm; Cable Gland Material:Ferrous Alloy; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 33C0686
Product Name Cord Grip Connector; Thread Size Imperial Amphenol Industrial
Material Ferrous Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Ventilation Bending Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Traction Relief Cable Gland - 5306130 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4724 inch (12 mm)
View Details
3 suppliers