Amphenol Industrial Cable and Cord Grips DB-314

Description
"Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Aluminum Silver"
Request a Quote Datasheet
Description
"Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Aluminum Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - DB-314-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
DB-314-ND
Cable and Cord Grips DB-314-ND
"Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Aluminum Silver"

"Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Aluminum Silver"

Buy Now Datasheet
Cord Grip Connector; Thread Size Imperial Amphenol Industrial - 33C0677 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip Connector; Thread Size Imperial Amphenol Industrial
33C0677
Cord Grip Connector; Thread Size Imperial Amphenol Industrial 33C0677
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:4.75mm; Cable Diameter Max:6.35mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Length:22.352mm RoHS Compliant: Yes

CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:4.75mm; Cable Diameter Max:6.35mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Length:22.352mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number DB-314-ND 33C0677
Product Name Cable and Cord Grips Cord Grip Connector; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
Conduit Gland SEM-FAST Straight - 3805211 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.7874 inch (20 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2100600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details