Amphenol Industrial Cable and Cord Grips DB-10

Description
"Cable Grip 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum Silver"
Request a Quote Datasheet
Description
"Cable Grip 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - DB-10-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
DB-10-ND
Cable and Cord Grips DB-10-ND
"Cable Grip 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum Silver"

"Cable Grip 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum Silver"

Buy Now Datasheet
Cord Grip Connector; Thread Size Imperial Amphenol Industrial - 33C0672 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip Connector; Thread Size Imperial Amphenol Industrial
33C0672
Cord Grip Connector; Thread Size Imperial Amphenol Industrial 33C0672
CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.9mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Length:28.702mm RoHS Compliant: Yes

CORD GRIP CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.9mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Length:28.702mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number DB-10-ND 33C0672
Product Name Cable and Cord Grips Cord Grip Connector; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
M12x1.5 Ventilation Cable Gland for 4 cables - MIV-12CA(1.5-3) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Conduit Gland SEM-FAST Straight - 3805008 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.7874 inch (20 mm)
View Details